MODEL 2026-BBS3Q7EEL -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2026-BBS3Q7EEL
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2026-BBS3Q7EEL
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2026-BBS3Q7EEL |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
800 to 4200 MHz
|
|
Minimum Gain
|
44 dB
|
|
Maximum Gain
|
44 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier
RoHS Compliant
RoHS
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Amplifier Type
Low Noise Amplifier
Frequency Range
700 to 1100 MHz
Minimum Gain
25 dB
View Details
Amplifier Type
Low Noise Amplifier; Low Noise
RoHS Compliant
RoHS
Gain Flatness
16 dB
View Details