MODEL 2019-BBS3K4AKO -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2019-BBS3K4AKO
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2019-BBS3K4AKO
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2019-BBS3K4AKO |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
500 to 1000 MHz
|
|
Minimum Gain
|
50 dB
|
|
Maximum Gain
|
50 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency Range
170 to 1675 MHz
Minimum Gain
? to 15.75 dB
Maximum Gain
15.75 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Frequency Range
10 to 20000 MHz
Package Type
bare-die
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
10 to 6000 MHz
Minimum Gain
11 dB
View Details