Empower RF Systems 1000 Series Broadband Module Model 1104-BBM3C3KNP

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
1000 Series Broadband Module
Model 1104-BBM3C3KNP
1000 Series Broadband Module Model 1104-BBM3C3KNP

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 1104-BBM3C3KNP
Product Name 1000 Series Broadband Module
Amplifier Type Power Amplifier
Frequency Range 100 to 500 MHz
Minimum Gain 52 dB
Maximum Gain 52 dB
Output Power 47.24 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
SMT, Low Noise, Linear, pHEMT Amplifier Module, 3300 MHz to 3600 MHz, 50Ω, 15x10 mm Package - TAMP-362GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC - 4000 MHz Cascadable Gain Block - ECG008B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details