MODEL 1084-BBM3Q5KF6 -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1084-BBM3Q5KF6
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1084-BBM3Q5KF6
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1084-BBM3Q5KF6 |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
800 to 2500 MHz
|
|
Minimum Gain
|
14 dB
|
|
Maximum Gain
|
14 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; PG-TSNP-6-2
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
30000 to 60000 MHz
Package Type
Connectorized; connectorized
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
8 to 4000 MHz
Minimum Gain
14 dB
View Details