Empower RF Systems 1000 Series Broadband Module Model 1068-BBM0A3KYG

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
1000 Series Broadband Module
Model 1068-BBM0A3KYG
1000 Series Broadband Module Model 1068-BBM0A3KYG

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 1068-BBM0A3KYG
Product Name 1000 Series Broadband Module
Amplifier Type Power Amplifier
Frequency Range 0.0100 to 230 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Output Power 47.32 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 10 GHz to 30 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-34GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers