Empower RF Systems 1000 Series Broadband Module Model 1040-BBM3K4AAJ

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
1000 Series Broadband Module
Model 1040-BBM3K4AAJ
1000 Series Broadband Module Model 1040-BBM3K4AAJ

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 1040-BBM3K4AAJ
Product Name 1000 Series Broadband Module
Amplifier Type Power Amplifier
Frequency Range 500 to 1000 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Output Power 46.02 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-R2005300L-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 210 MHz
View Details
APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details