MODEL 1038-BBM0D3FO7 -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1038-BBM0D3FO7
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1038-BBM0D3FO7
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1038-BBM0D3FO7 |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
0.1500 to 230 MHz
|
|
Minimum Gain
|
16 dB
|
|
Maximum Gain
|
16 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 5-MPAK
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Operating Temperature
-20 to 71 C (-4 to 160 F)
Package Type
Connectorized
Connectors
SMA
View Details
2 suppliers
Applications
RF Microwave
Frequency Range
900 to 4000 MHz
Minimum Gain
17 dB
View Details