MODEL 1021-BBM1C4AHB -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1021-BBM1C4AHB
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1021-BBM1C4AHB
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1021-BBM1C4AHB |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1 to 1000 MHz
|
|
Minimum Gain
|
24 dB
|
|
Maximum Gain
|
24 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 5-MPAK
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
50 to 6000 MHz
Minimum Gain
5.8 dB
View Details
3 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
CATV
Frequency Range
50 to 1800 MHz
View Details