MODEL 1018-BBM1C4A5B -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1018-BBM1C4A5B
Suppliers
1000 Series Broadband Module
Model 1018-BBM1C4A5B
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1018-BBM1C4A5B |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
1 to 1000 MHz
|
|
Minimum Gain
|
24 dB
|
|
Maximum Gain
|
24 dB
|
|
Output Power
|
45.41 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 5-MPAK
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Operating Temperature
-55 to 105 C (-67 to 221 F)
Frequency Range
8000 to 24000 MHz
View Details
RoHS Compliant
RoHS
Frequency Range
60 to 3500 MHz
Output Power
25 dBm
View Details