MODEL 1017-BBM2C4AEB -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1017-BBM2C4AEB
Suppliers
1000 Series Broadband Module
Model 1017-BBM2C4AEB
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1017-BBM2C4AEB |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
10 to 1000 MHz
|
|
Minimum Gain
|
24 dB
|
|
Maximum Gain
|
24 dB
|
|
Output Power
|
46.43 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-20 to 71 C (-4 to 160 F)
Package Type
Connectorized
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
5G
Frequency Range
26500 to 29500 MHz
View Details