MODEL 1014-BBM2C4A0E -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1014-BBM2C4A0E
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1014-BBM2C4A0E
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1014-BBM2C4A0E |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
10 to 1000 MHz
|
|
Minimum Gain
|
30 dB
|
|
Maximum Gain
|
30 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
TO-270 WB-14 GULL
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details
Amplifier Type
Power Amplifier
Frequency Range
2400 to 2500 MHz
Minimum Gain
0.5000 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Mobile / Wireless Systems; Cellular, FM, GPRS, GSM, UHF
Frequency Range
880 to 915 MHz
View Details