MODEL 1004-BBM1C4AEL -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1004-BBM1C4AEL
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1004-BBM1C4AEL
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1004-BBM1C4AEL |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-10 to 60 C (14 to 140 F)
|
|
Frequency Range
|
1 to 1000 MHz
|
|
Minimum Gain
|
44 dB
|
|
Maximum Gain
|
44 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 6-SuperMiniMold
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details
RoHS Compliant
RoHS
Operating Temperature
-45 to 85 C (-49 to 185 F)
Frequency Range
2000 MHz
View Details
4 suppliers
Amplifier Type
Power Amplifier
Frequency Range
2000 to 6000 MHz
Maximum Gain
24 dB
View Details