MODEL 0600-0039 -- WIDE BAND HIGH POWER LNA
Empower RF Systems
Wide Band High Power LNA
Model 0600-0039
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0039 |
|
Product Name
|
Wide Band High Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Operating Temperature
|
70 C (158 F)
|
|
Frequency Range
|
2000 to 8000 MHz
|
|
Minimum Gain
|
35 dB
|
|
Maximum Gain
|
35 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
50 to 6000 MHz
Minimum Gain
9.1 dB
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier; Bi-directional
Applications
SATCOM; Radar, SATCOM
Frequency Range
8000 to 12000 MHz
View Details