MODEL 0600-0025 -- WIDE BAND LOW & MEDIUM POWER LNA
Empower RF Systems
Wide Band Low & Medium Power LNA
Model 0600-0025
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0025 |
|
Product Name
|
Wide Band Low & Medium Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Frequency Range
|
500 to 6000 MHz
|
|
Minimum Gain
|
20 dB
|
|
Maximum Gain
|
20 dB
|
|
Output Power
|
15 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
50 to 4000 MHz
Minimum Gain
9.6 dB
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier
Frequency Range
2 to 1100 MHz
Minimum Gain
22 dB
View Details
Amplifier Type
Low Noise Amplifier; Low noise
RoHS Compliant
RoHS
Gain Flatness
18.3 dB
View Details