MODEL 0600-0019 -- WIDE BAND LOW & MEDIUM POWER LNA
Empower RF Systems
Wide Band Low & Medium Power LNA
Model 0600-0019
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0019 |
|
Product Name
|
Wide Band Low & Medium Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Frequency Range
|
6000 to 18000 MHz
|
|
Minimum Gain
|
45 dB
|
|
Maximum Gain
|
45 dB
|
|
Output Power
|
15 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Frequency Range
5 to 500 MHz
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Low noise
RoHS Compliant
RoHS
Gain Flatness
18.3 dB
View Details
Amplifier Type
Power Amplifier
RoHS Compliant
RoHS
Frequency Range
5 to 250 MHz
View Details
3 suppliers