Empower RF Systems Wide Band Low & Medium Power LNA Model 0600-0016

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
Wide Band Low & Medium Power LNA
Model 0600-0016
Wide Band Low & Medium Power LNA Model 0600-0016
Supplier's Site

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 0600-0016
Product Name Wide Band Low & Medium Power LNA
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Output Power 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-581+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 8.3 dB
View Details
RF Amplifiers - 2312-QPL7442SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV, LNA
Frequency Range 50 to 4000 MHz
View Details