Empower RF Systems Wide Band Low & Medium Power LNA Model 0600-0014

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
Wide Band Low & Medium Power LNA
Model 0600-0014
Wide Band Low & Medium Power LNA Model 0600-0014
Supplier's Site

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 0600-0014
Product Name Wide Band Low & Medium Power LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Output Power 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - 2312-QPA9127TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 6000 MHz
View Details