MODEL 0500-0133 -- SMA BROADBAND DIRECTIONAL COUPLER
Empower RF Systems
SMA Broadband Directional Coupler
Model 0500-0133
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
Model 0500-0133 |
|
Product Name
|
SMA Broadband Directional Coupler |
|
RF Coupler Type
|
Bi-Directional
|
|
Package Type
|
Connectorized
|
|
Impedance
|
50 ohms
|
|
Frequency Range
|
4000.00 to 18000.00 MHz
|
|
Power
|
10.00 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Chengdu Filter Technology Co., Ltd.
RF Coupler Type
Bi-Directional
Frequency Range
6000.00 to 26500.00 MHz
Power
30.00 watts
View Details
RF Coupler Type
Uni-Directional
Frequency Range
1000.00 to 4000.00 MHz
Power
50.00 watts
View Details
RF Coupler Type
Bi-Directional
Package Type
Surface Mount
Impedance
50 ohms
View Details
3 suppliers