MODEL 0500-0132 -- SMA BROADBAND DIRECTIONAL COUPLER
Empower RF Systems
SMA Broadband Directional Coupler
Model 0500-0132
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
Model 0500-0132 |
|
Product Name
|
SMA Broadband Directional Coupler |
|
RF Coupler Type
|
Bi-Directional
|
|
Package Type
|
Connectorized
|
|
Impedance
|
50 ohms
|
|
Frequency Range
|
2000.00 to 8000.00 MHz
|
|
Power
|
50.00 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
800.00 to 2500.00 MHz
Power
50.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
5-SMD Module
Frequency Range
5.00 to 1000.00 MHz
View Details
3 suppliers
RF Coupler Type
Uni-Directional
Frequency Range
4000.00 to 12000.00 MHz
Power
50.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount; 4-SMD, No Lead
Frequency Range
12000.00 to 18000.00 MHz
View Details