TE Connectivity RF Plugs & Jacks 1329315-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 17 MM  [.669 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : PTFE Gasket Material : Fluoroelastomer Grade : Military Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 316, RG 179 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 17 MM  [.669 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : PTFE Gasket Material : Fluoroelastomer Grade : Military Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 316, RG 179 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Plugs & Jacks - 1329315-1 - TE Connectivity
Berwyn, PA, United States
RF Plugs & Jacks
1329315-1
RF Plugs & Jacks 1329315-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 17 MM  [.669 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : PTFE Gasket Material : Fluoroelastomer Grade : Military Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 316, RG 179 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 17 MM  [.669 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 12.4

Other


  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Material : Gold
  • Dielectric Material : PTFE
  • Gasket Material : Fluoroelastomer
  • Grade : Military

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 316, RG 179
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Interfacial Seal
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 1329315-1
Product Name RF Plugs & Jacks
Package Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 1991073-1 - TE Connectivity
Specs
Package Type Plugin; Connectorized; Plug
Frequency Range 11000.00 MHz
View Details