MODEL 0500-0121 -- SMA BROADBAND DIRECTIONAL COUPLER
Empower RF Systems
SMA Broadband Directional Coupler
Model 0500-0121
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
Model 0500-0121 |
|
Product Name
|
SMA Broadband Directional Coupler |
|
RF Coupler Type
|
Bi-Directional
|
|
Package Type
|
Connectorized
|
|
Impedance
|
50 ohms
|
|
Frequency Range
|
500.00 to 2000.00 MHz
|
|
Power
|
10.00 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
600.00 to 6000.00 MHz
Power
50.00 watts
View Details
Chengdu Filter Technology Co., Ltd.
RF Coupler Type
Uni-Directional
Frequency Range
2000.00 to 8000.00 MHz
Power
50.00 watts
View Details
Crane Aerospace & Electronics
RF Coupler Type
Uni-Directional
Package Type
Connectorized; Connectorized
Frequency Range
2000.00 to 4000.00 MHz
View Details