MODEL 0500-0120 -- SMA ULTRA-BROADBAND DIRECTIONAL COUPLER
Empower RF Systems
SMA Ultra-Broadband Directional Coupler
Model 0500-0120
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
Model 0500-0120 |
|
Product Name
|
SMA Ultra-Broadband Directional Coupler |
|
RF Coupler Type
|
Bi-Directional
|
|
Package Type
|
Connectorized
|
|
Impedance
|
50 ohms
|
|
Frequency Range
|
2000.00 to 18000.00 MHz
|
|
Power
|
50.00 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Package Type
Surface Mount
Frequency Range
20000.00 MHz
Coupling
3.00 dB
View Details
RF Coupler Type
Uni-Directional
Package Type
Connectorized Module
Frequency Range
500.00 to 1000.00 MHz
View Details