MODEL 0400-0140 -- BROADBAND POWER DIVIDER
Empower RF Systems
Broadband Power Divider
Model 0400-0140
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
Model 0400-0140 |
|
Product Name
|
Broadband Power Divider |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
0º
|
|
0º Power Divider Division:
|
2-Way
|
|
Package Type / Form Factor
|
Connectorized
|
|
Connectors
|
SMA
|
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
2-Way
Connectors
SMA; Type N; N, SMA
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
Package Type / Form Factor
Tape & Reel (TR)
Connectors
SMD/SMT
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers
0º Power Divider Division:
8-Way
Connectors
2.92mm; 2.92mm
Frequency
18000.00 to 40000.00 MHz
View Details
Package Type / Form Factor
10-SMD, No Lead
Insertion Loss
1.20 dB
Isolation
16.00 dB
View Details