Empower RF Systems Digitally Programmable Attenuator Model 0300-1269

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
Digitally Programmable Attenuator
Model 0300-1269
Digitally Programmable Attenuator Model 0300-1269
Supplier's Site

Technical Specifications

  Empower RF Systems
Product Category RF Attenuators
Product Number Model 0300-1269
Product Name Digitally Programmable Attenuator
Attenuator Type Digital; Digitally Programmable
Number of Bits 6
Frequency 2 to 4 GHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-20-6000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0200 GHz
View Details
Attenuator - 852-DAT-31A-PP+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 4 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers