Empower RF Systems Digitally Programmable Attenuator Model 0300-1266

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
Digitally Programmable Attenuator
Model 0300-1266
Digitally Programmable Attenuator Model 0300-1266
Supplier's Site

Technical Specifications

  Empower RF Systems
Product Category RF Attenuators
Product Number Model 0300-1266
Product Name Digitally Programmable Attenuator
Attenuator Type Digital; Digitally Programmable
Number of Bits 6
Frequency 0.1000 to 0.5000 GHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details