Empower RF Systems Voltage Variable PIN Diode Attenuator Model 0300-1264

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
Voltage Variable PIN Diode Attenuator
Model 0300-1264
Voltage Variable PIN Diode Attenuator Model 0300-1264
Supplier's Site

Technical Specifications

  Empower RF Systems
Product Category RF Attenuators
Product Number Model 0300-1264
Product Name Voltage Variable PIN Diode Attenuator
Attenuator Type Variable
Frequency 8 to 12 GHz
Insertion Loss 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-HAT-15A+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers