MODEL 0300-1259 -- VOLTAGE VARIABLE PIN DIODE ATTENUATOR
Empower RF Systems
Voltage Variable PIN Diode Attenuator
Model 0300-1259
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
Model 0300-1259 |
|
Product Name
|
Voltage Variable PIN Diode Attenuator |
|
Attenuator Type
|
Variable
|
|
Frequency
|
0.0200 to 0.5000 GHz
|
|
Insertion Loss
|
1.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 26.5 GHz
VSWR
1.45 :1
View Details
Eteily Technologies India Pvt. Ltd.
Attenuator Type
Fixed
Package Type
Connectorized
Connectors
SMA
View Details
Attenuation
9 dB
Package Type
6-TDFN Exposed Pad
View Details
2 suppliers