Empire Ventilation Equipment Co., Inc. Datasheets for Roof Vents and Ventilators
Roof vents and ventilators are devices used to exhaust unwanted humidity or heat from below a building's roof.
Roof Vents and Ventilators: Learn more
| Product Name | Notes |
|---|---|
| Cast Aluminum Brick & Block Ventilators are made of high corrosion resistant alloy #319. All castings come with aluminum insect screen with 7 x 7” mesh. The block ventilators are... | |
| Empire Stationary Aluminum Louvers are used for either intake or exhaust on homes, factories, restaurants, barns, theaters, ships, etc. They are ideal for power exhaust with the simple removal of... | |
| No Description Available | |
| Standard Base are available in galvanized, aluminum, copper and stainless steel. | |
| The Empire roof louver is designed for all types and pitches of roofs. The one piece base with deflector baffle and domed top combine to make this a weatherproof louver... | |
| The Empire Soffet Ventilator is a rugged under eaves ventilator. All aluminum, FHA approved #8 Aluminum mesh. These can be shipped by carton lots only. | |
| The Empire Strip Ventilator is perfect for under eaves ventilation. All aluminum construction .125" X 1". These can be shipped by carton lots only. | |
| The Empire Syphon Ventilator is a dependable stationary exhauster that functions efficiently in the slightest breeze. Its design utilizes every wind current to create a powerful suction through the stack,... | |
| The Empire Turbine Ventilator is a dependable rotary that works automatically, continuously and silently without operating or maintenance costs. It is outside braced for strength, safety and perfect alignment. Ventilators... | |
| The Insul-Ventilator is constructed as a one piece unit. Available in galvanized, aluminum, copper and stainlesssteel, it is a truly efficient, weatherproof ventilator. It is easy to install and offers... | |
| Ventilators make possible simplified installation in existing walls. Chopped-out hole need not be “finished”. An attractive appearance is assured by flange. * Available in any special size to suit any... |