Emhiser Research, Inc. Voltage Controlled Oscillator EWO-SMS-167/337-01

Description
The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in bulk or tape and reel Surface and pin mount packages
Description
The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in bulk or tape and reel Surface and pin mount packages

Suppliers

Company
Product
Description
Supplier Links
Voltage Controlled Oscillator - EWO-SMS-167/337-01 - Emhiser Research, Inc.
Verdi, NV, USA
Voltage Controlled Oscillator
EWO-SMS-167/337-01
Voltage Controlled Oscillator EWO-SMS-167/337-01
The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in bulk or tape and reel Surface and pin mount packages

The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards.
Features:

  • Low cost alternative
  • Superior mechanical stability
  • ROHS Compliant available
  • Available in bulk or tape and reel
  • Surface and pin mount packages
Supplier's Site

Technical Specifications

  Emhiser Research, Inc.
Product Category Oscillators
Product Number EWO-SMS-167/337-01
Product Name Voltage Controlled Oscillator
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 160 to 330 MHz
Phase Noise -100 dBc/Hz
Tuning Voltage 1 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details