The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards.
Features:
Emhiser Research, Inc. | |
---|---|
Product Category | Oscillators |
Product Number | EVCO-TLS-418/468-01 |
Product Name | Voltage Controlled Oscillator |
Oscillator Type | VCO |
Package / Form Factor | Surface Mount |
Frequency | 4100 to 4600 MHz |
Phase Noise | -85 dBc/Hz |
Tuning Voltage | 0.0 to 5 volts |