Quantic Wenzel 100 MHz-SC Golden Citrine Crystal Oscillator 501-25900b

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz-SC Golden Citrine Crystal Oscillator - 501-25900b - Quantic Wenzel
Austin, TX, United States
100 MHz-SC Golden Citrine Crystal Oscillator
501-25900b
100 MHz-SC Golden Citrine Crystal Oscillator 501-25900b
The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1 MHz and 700 MHz. Both HF and VHF oscillators are available with and without a vibration isolation system. And, both the HF and VHF Citrines are available in the “PLUS” series, which adds multipliers, dividers, amplifiers, filters and dual outputs, when the application demands something extra. Phase noise floor performance for both HF and VHF frequency ranges can be specified for the oscillator as Standard at -165 dBc/Hz or Premium at -176 dBc/Hz, at a fixed frequency within the range. The Golden Citrine option is available within the VHF frequency range, which offers typical phase noise performance to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high stability and customized outputs are available on a standard COTS parts delivery schedule.

The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1 MHz and 700 MHz. Both HF and VHF oscillators are available with and without a vibration isolation system. And, both the HF and VHF Citrines are available in the “PLUS” series, which adds multipliers, dividers, amplifiers, filters and dual outputs, when the application demands something extra. Phase noise floor performance for both HF and VHF frequency ranges can be specified for the oscillator as Standard at -165 dBc/Hz or Premium at -176 dBc/Hz, at a fixed frequency within the range.
The Golden Citrine option is available within the VHF frequency range, which offers typical phase noise performance to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high stability and customized outputs are available on a standard COTS parts delivery schedule.

Supplier's Site

Technical Specifications

  Quantic Wenzel
Product Category Oscillators
Product Number 501-25900b
Product Name 100 MHz-SC Golden Citrine Crystal Oscillator
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

500 MHz Multiplied Crystal Oscillator (MXO-FR) - 501-24145 - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 500 MHz
View Details
Premium 100/500 MHz Citrine Plus Crystal Oscillator - 501-25998 - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 500 MHz
View Details
128 MHz ONYX OCXO Low Noise Oscillator - 501-35289 - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 128 MHz
View Details
Premium 10 MHz-SC Citrine Crystal Oscillator - 501-23750b - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 10 MHz
View Details