Emhiser Research, Inc. Voltage Controlled Oscillator EVCO-TLS-278/348-01

Description
The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in bulk or tape and reel Surface and pin mount packages
Description
The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in bulk or tape and reel Surface and pin mount packages

Suppliers

Company
Product
Description
Supplier Links
Voltage Controlled Oscillator - EVCO-TLS-278/348-01 - Emhiser Research, Inc.
Verdi, NV, USA
Voltage Controlled Oscillator
EVCO-TLS-278/348-01
Voltage Controlled Oscillator EVCO-TLS-278/348-01
The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in bulk or tape and reel Surface and pin mount packages

The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards.
Features:

  • Low cost alternative
  • Superior mechanical stability
  • ROHS Compliant available
  • Available in bulk or tape and reel
  • Surface and pin mount packages
Supplier's Site

Technical Specifications

  Emhiser Research, Inc.
Product Category Oscillators
Product Number EVCO-TLS-278/348-01
Product Name Voltage Controlled Oscillator
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 2700 to 3400 MHz
Phase Noise -95 dBc/Hz
Tuning Voltage 2 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2V014FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details