Emhiser Research, Inc. Voltage Controlled Oscillator EVCO-MS-208/228-01

Description
The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in bulk or tape and reel Surface and pin mount packages
Description
The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in bulk or tape and reel Surface and pin mount packages

Suppliers

Company
Product
Description
Supplier Links
Voltage Controlled Oscillator - EVCO-MS-208/228-01 - Emhiser Research, Inc.
Verdi, NV, USA
Voltage Controlled Oscillator
EVCO-MS-208/228-01
Voltage Controlled Oscillator EVCO-MS-208/228-01
The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in bulk or tape and reel Surface and pin mount packages

The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards.
Features:

  • Low cost alternative
  • Superior mechanical stability
  • ROHS Compliant available
  • Available in bulk or tape and reel
  • Surface and pin mount packages
Supplier's Site

Technical Specifications

  Emhiser Research, Inc.
Product Category Oscillators
Product Number EVCO-MS-208/228-01
Product Name Voltage Controlled Oscillator
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 2080 to 2270 MHz
Phase Noise -90 dBc/Hz
Tuning Voltage 2 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI062T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 62.5 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details