The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards.
Features:
Emhiser Research, Inc. | |
---|---|
Product Category | Oscillators |
Product Number | EVCO-MS-168/188-05 |
Product Name | Voltage Controlled Oscillator |
Oscillator Type | VCO |
Package / Form Factor | Surface Mount |
Frequency | 1640 to 1780 MHz |
Phase Noise | -95 dBc/Hz |
Tuning Voltage | 1.5 to 9 volts |