Emhiser Research, Inc. RF High Power Amplifiers EP-11DE

Description
In addition to Emhiser Research, Inc.'s line of miniature RF power amplifiers, Emhiser's acquisition of the military RF power amplifier product line from the former Chesapeake Microwave Corporation allows us to better serve the RF amplifier needs of our present and future customers. Custom amplifiers may be designed in a wide variety of rack-mounted and airborne packages, power levels, gains, frequency bands, supply voltage requirements, communications, and control. Transistor technologies utilized include SiBJT, HBT, MOSFET, LDMOSFET, MESFET, and PHEMT. Emhiser's custom RF high power amplifiers are designed to customer's specifications and / or source control drawings. Listed below are a few of our present products. Please call us to discuss your requirements.
Datasheet
Description
In addition to Emhiser Research, Inc.'s line of miniature RF power amplifiers, Emhiser's acquisition of the military RF power amplifier product line from the former Chesapeake Microwave Corporation allows us to better serve the RF amplifier needs of our present and future customers. Custom amplifiers may be designed in a wide variety of rack-mounted and airborne packages, power levels, gains, frequency bands, supply voltage requirements, communications, and control. Transistor technologies utilized include SiBJT, HBT, MOSFET, LDMOSFET, MESFET, and PHEMT. Emhiser's custom RF high power amplifiers are designed to customer's specifications and / or source control drawings. Listed below are a few of our present products. Please call us to discuss your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF High Power Amplifiers - EP-11DE - Emhiser Research, Inc.
Verdi, NV, USA
RF High Power Amplifiers
EP-11DE
RF High Power Amplifiers EP-11DE
In addition to Emhiser Research, Inc.'s line of miniature RF power amplifiers, Emhiser's acquisition of the military RF power amplifier product line from the former Chesapeake Microwave Corporation allows us to better serve the RF amplifier needs of our present and future customers. Custom amplifiers may be designed in a wide variety of rack-mounted and airborne packages, power levels, gains, frequency bands, supply voltage requirements, communications, and control. Transistor technologies utilized include SiBJT, HBT, MOSFET, LDMOSFET, MESFET, and PHEMT. Emhiser's custom RF high power amplifiers are designed to customer's specifications and / or source control drawings. Listed below are a few of our present products. Please call us to discuss your requirements.

In addition to Emhiser Research, Inc.'s line of miniature RF power
amplifiers, Emhiser's acquisition of the military RF power amplifier product
line from the former Chesapeake Microwave Corporation allows us to better
serve the RF amplifier needs of our present and future customers.
Custom amplifiers may be designed in a wide variety of rack-mounted and
airborne packages, power levels, gains, frequency bands, supply voltage
requirements, communications, and control. Transistor technologies utilized
include SiBJT, HBT, MOSFET, LDMOSFET, MESFET, and PHEMT.
Emhiser's custom RF high power amplifiers are designed to customer's
specifications and / or source control drawings. Listed below are a few of
our present products. Please call us to discuss your requirements.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Amplifiers
Product Number EP-11DE
Product Name RF High Power Amplifiers
Amplifier Type Power Amplifier
Operating Temperature -20 to 70 C (-4 to 158 F)
Frequency Range 1435 to 2400 MHz
Minimum Gain 1.5 dB
Maximum Gain 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 - 26 GHz GaAs Surface Mount LO Driver Amplifier - AMM-10220PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA5L1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Minimum Gain 18.5 dB
View Details
4 suppliers
Low Noise Amplifiers - NLA-40000-53000-40-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 53000 MHz
Minimum Gain 40 dB
View Details