Emhiser Research, Inc. designs and manufactures a complete line of airborne and ground-based telemetry equipment designed specifically for harsh military applications. Our tested and proven products are qualified on numerous high profile defense programs.
Emhiser Research, Inc. | |
---|---|
Product Category | Telemetry Receivers and Telemetry Transmitters |
Product Number | EDR-09E2A-20 |
Product Name | Digital Receiver |
Device Type | Receiver |
Applications | Military / Defense |
Package Type | Mounting Holes |
Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) |
Operating Frequency | 2300 to 2400 MHz |