Emhiser Research, Inc. Directional Coupler CC60-27

Description
Applications These Couplers were designed for broadband applications where Tele-Tech's proprietary processes guarantee low loss, high isolation and uniform part-topart performance. These Couplers are available in single or dual coupling and any combination of coupling from 6 to 40 dB in the frequency range of 500 MHz to 3GHz with bandwidths of less than 50%.
Datasheet
Description
Applications These Couplers were designed for broadband applications where Tele-Tech's proprietary processes guarantee low loss, high isolation and uniform part-topart performance. These Couplers are available in single or dual coupling and any combination of coupling from 6 to 40 dB in the frequency range of 500 MHz to 3GHz with bandwidths of less than 50%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - CC60-27 - Emhiser Research, Inc.
Verdi, NV, USA
Directional Coupler
CC60-27
Directional Coupler CC60-27
Applications These Couplers were designed for broadband applications where Tele-Tech's proprietary processes guarantee low loss, high isolation and uniform part-topart performance. These Couplers are available in single or dual coupling and any combination of coupling from 6 to 40 dB in the frequency range of 500 MHz to 3GHz with bandwidths of less than 50%.

Applications
These Couplers were designed for broadband
applications where Tele-Tech's proprietary processes
guarantee low loss, high isolation and uniform part-topart
performance. These Couplers are available in
single or dual coupling and any combination of
coupling from 6 to 40 dB in the frequency range of 500
MHz to 3GHz with bandwidths of less than 50%.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Couplers
Product Number CC60-27
Product Name Directional Coupler
RF Coupler Type Dual Directional
Package Type Connectorized
Frequency Range 1720.00 to 2120.00 MHz
Power 100.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543153 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
View Details
Directional Couplers 152606 - 152606 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 26500.00 MHz
Power 20.00 watts
View Details
90 Degree Hybrid Couplers - NHC9-225-400-50-S - kTB Solutions
Specs
Frequency Range 225.00 to 400.00 MHz
Power 50.00 watts
Insertion Loss 0.30 dB
View Details