Emhiser Research, Inc. Directional Coupler BC44-28

Description
Applications These Couplers were designed for broadband applications where Tele-Tech's proprietary processes guarantee low loss, high isolation and uniform part-topart performance. These Couplers are available in single or dual coupling and any combination of coupling from 6 to 40 dB in the frequency range of 500 MHz to 3GHz with bandwidths of less than 50%.
Datasheet
Description
Applications These Couplers were designed for broadband applications where Tele-Tech's proprietary processes guarantee low loss, high isolation and uniform part-topart performance. These Couplers are available in single or dual coupling and any combination of coupling from 6 to 40 dB in the frequency range of 500 MHz to 3GHz with bandwidths of less than 50%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - BC44-28 - Emhiser Research, Inc.
Verdi, NV, USA
Directional Coupler
BC44-28
Directional Coupler BC44-28
Applications These Couplers were designed for broadband applications where Tele-Tech's proprietary processes guarantee low loss, high isolation and uniform part-topart performance. These Couplers are available in single or dual coupling and any combination of coupling from 6 to 40 dB in the frequency range of 500 MHz to 3GHz with bandwidths of less than 50%.

Applications
These Couplers were designed for broadband
applications where Tele-Tech's proprietary processes
guarantee low loss, high isolation and uniform part-topart
performance. These Couplers are available in
single or dual coupling and any combination of
coupling from 6 to 40 dB in the frequency range of 500
MHz to 3GHz with bandwidths of less than 50%.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Couplers
Product Number BC44-28
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Package Type Connectorized
Impedance 50 ohms
Frequency Range 820.00 to 900.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Coupler - 5o56100250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
CE16-0240T, Elite 2-40 GHz Directional Coupler - CE16-0240T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details