Emhiser Research, Inc. Phase Shifter 9820-07

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Shifter - 9820-07 - Emhiser Research, Inc.
Verdi, NV, USA
Phase Shifter
9820-07
Phase Shifter 9820-07
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed
specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Phase Shifters
Product Number 9820-07
Product Name Phase Shifter
Phase Shifter Type Analog
Frequency Range 24.4 to 29.4 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
Butler Matrix - KBM90240725 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 2400 to 7250 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Manual Phase Shifters - NMPS5 - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.5 :1
View Details