Emhiser Research, Inc. Phase Shifter 9220-31

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Shifter - 9220-31 - Emhiser Research, Inc.
Verdi, NV, USA
Phase Shifter
9220-31
Phase Shifter 9220-31
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed
specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Phase Shifters
Product Number 9220-31
Product Name Phase Shifter
Phase Shifter Type Analog
Frequency Range 297 to 327 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-4 GHz (S Band) 5-Bit Digital Phase Shifter MMIC - CMD175P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 4000 MHz
Phase Shift Range 360-deg
View Details
Manual Phase Shifters - NMPS360 - kTB Solutions
Specs
Frequency Range 0.0 to 2000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details