Emhiser Research, Inc. Phase Shifter 9020-35

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Shifter - 9020-35 - Emhiser Research, Inc.
Verdi, NV, USA
Phase Shifter
9020-35
Phase Shifter 9020-35
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed
specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Phase Shifters
Product Number 9020-35
Product Name Phase Shifter
Phase Shifter Type Analog
Frequency Range 12 to 62 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
Butler Matrix - KBM9020060 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 6000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details