Emery Winslow Scale Co. LIFEMOUNT™ Weigh Module 65-102-5

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Seymour, CT, USA
LIFEMOUNT™ Weigh Module
65-102-5
LIFEMOUNT™ Weigh Module 65-102-5
Supplier's Site Datasheet

Technical Specifications

  Emery Winslow Scale Co.
Product Category Scales and Balances
Product Number 65-102-5
Product Name LIFEMOUNT™ Weigh Module
Type Weigh Module / Assembly
Display None
Features Hostile Environment; Washdown
Capacity 500 to 5000 lbs (227 to 2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2A/33t - 1-RTN/M2A33T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 72753 lbs (32995 kg)
View Details