The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum construction and proven reliability makes our ISO/VDMA Series the Superior Interchangeable metric, international standard air cylinder line.
| ASCO | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | ZA |
| Product Name | ISO/VDMA Series Metric Standard Interchangeable Cylinder |
| Stroke | 0.9843 to 19.69 inch (25 to 500 mm) |
| Rated Load/Force | 6237 lbs (2828 kg) |
| Operating Pressure | 150 psi (106 m H2O) |
| Bore Size | 1.26 to 9.84 inch (32 to 250 mm) |
| Shaft Diameter | 0.4724 to 1.57 inch (12 to 40 mm) |