O-Z/Gedney Pull/Junction Box YS-181806

Description
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 18 INCH 18 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT, WATER TIGHT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 18 INCH 18 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT, WATER TIGHT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YS-181806 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YS-181806
Pull/Junction Box YS-181806
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 18 INCH 18 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT, WATER TIGHT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • UNFLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 18 INCH
  • 18 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 18 INCH
  • 18 DEPTH IN INCH
  • UL 50, UL 514-A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT, WATER TIGHT
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YS-181806
Product Name Pull/Junction Box
Type Junction Box
Length 6 inch (152 mm)
Width 18 inch (457 mm)
Depth 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-I-PB-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details