O-Z/Gedney Pull/Junction Box YR-140806CSV

Description
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLICATION VEHICULAR TRAFFIC ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER INSIDE DIMENSION 14 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLICATION VEHICULAR TRAFFIC ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER INSIDE DIMENSION 14 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YR-140806CSV - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YR-140806CSV
Pull/Junction Box YR-140806CSV
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLICATION VEHICULAR TRAFFIC ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER INSIDE DIMENSION 14 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YR MODEL
  • FLANGED TYPE
  • CAST IRON BOX, STEEL COVER MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL 50, UL 514-A APPROVAL
  • FLUSH/SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • APPLICATION VEHICULAR TRAFFIC
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER
  • INSIDE DIMENSION 14 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT
  • PANEL NONE
  • YR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YR-140806CSV
Product Name Pull/Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SMART CASES 3.780 X 1.85 X 0.945, INFRA-RED - 70016887 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.78 inch (96.01 mm)
Width 1.85 inch (46.99 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
TK Series Enclosures - 130-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details