O-Z/Gedney Pull/Junction Box YR-101006

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10 INCH 6 INCH 10 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 1/4 INCH YR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10 INCH 6 INCH 10 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 1/4 INCH YR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YR-101006 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YR-101006
Pull/Junction Box YR-101006
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10 INCH 6 INCH 10 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 1/4 INCH YR MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 10 INCH
  • 6 INCH
  • 10 INCH
  • UL 50/514A APPROVAL
  • FLUSH/SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • RECESSED GASKETED SCREW-ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT
  • WALL THICKNESS 1/4 INCH
  • YR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YR-101006
Product Name Pull/Junction Box
Type Junction Box
Length 6 inch (152 mm)
Width 10 inch (254 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details