O-Z/Gedney Pull/Junction Box YF-120804

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT, GASKETED, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL CONDENSATION, FALLING WATER, HOSE DIRECTED WATER, SEEPAGE WATER, SPLASHING WATER, SUBMERSIBLE PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT, GASKETED, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL CONDENSATION, FALLING WATER, HOSE DIRECTED WATER, SEEPAGE WATER, SPLASHING WATER, SUBMERSIBLE PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YF-120804 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YF-120804
Pull/Junction Box YF-120804
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT, GASKETED, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL CONDENSATION, FALLING WATER, HOSE DIRECTED WATER, SEEPAGE WATER, SPLASHING WATER, SUBMERSIBLE PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, UL 514-A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4/6/6P ENCLOSURE
  • FLAT, GASKETED, SCREW ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS EXTERNAL CONDENSATION, FALLING WATER, HOSE DIRECTED WATER, SEEPAGE WATER, SPLASHING WATER, SUBMERSIBLE
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YF-120804
Product Name Pull/Junction Box
Type Junction Box
Length 4 inch (102 mm)
Width 12 inch (305 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details