Appleton Electric Rigid/EMT Expansion/Deflection Joint XJ50-4

Description
MALLEABLE IRON MATERIAL 6.25 INCH RIGID METAL CONDUIT USED ON 4 INCH MAX. MOVEMENT UL 467 APPROVAL 2 INCH DIAMETER 1/2 INCH TRADE SIZE WEATHERTIGHT APPLICATION PROVIDE FOR MOVEMENT THAT TAKE PLACE ON LONG RUN OF CONDUIT INSTALLED IN BUILDING OF GREAT LENGTH AND BETWEEN DIVISION OF BUILDING WHICH ARE SECTIONED APART BY STRUCTURAL EXPANSION JOINT
Datasheet
Description
MALLEABLE IRON MATERIAL 6.25 INCH RIGID METAL CONDUIT USED ON 4 INCH MAX. MOVEMENT UL 467 APPROVAL 2 INCH DIAMETER 1/2 INCH TRADE SIZE WEATHERTIGHT APPLICATION PROVIDE FOR MOVEMENT THAT TAKE PLACE ON LONG RUN OF CONDUIT INSTALLED IN BUILDING OF GREAT LENGTH AND BETWEEN DIVISION OF BUILDING WHICH ARE SECTIONED APART BY STRUCTURAL EXPANSION JOINT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - XJ50-4 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Expansion/Deflection Joint
XJ50-4
Rigid/EMT Expansion/Deflection Joint XJ50-4
MALLEABLE IRON MATERIAL 6.25 INCH RIGID METAL CONDUIT USED ON 4 INCH MAX. MOVEMENT UL 467 APPROVAL 2 INCH DIAMETER 1/2 INCH TRADE SIZE WEATHERTIGHT APPLICATION PROVIDE FOR MOVEMENT THAT TAKE PLACE ON LONG RUN OF CONDUIT INSTALLED IN BUILDING OF GREAT LENGTH AND BETWEEN DIVISION OF BUILDING WHICH ARE SECTIONED APART BY STRUCTURAL EXPANSION JOINT
  • MALLEABLE IRON MATERIAL
  • 6.25 INCH
  • RIGID METAL CONDUIT USED ON
  • 4 INCH MAX. MOVEMENT
  • UL 467 APPROVAL
  • 2 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • WEATHERTIGHT
  • APPLICATION PROVIDE FOR MOVEMENT THAT TAKE PLACE ON LONG RUN OF CONDUIT INSTALLED IN BUILDING OF GREAT LENGTH AND BETWEEN DIVISION OF BUILDING WHICH ARE SECTIONED APART BY STRUCTURAL EXPANSION JOINT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number XJ50-4
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 3 inch (76.2 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details