The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes an extra long rod bushing and a standard oversized wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a few of the features that make the S Series the Superior Stainless Steel NFPA Interchangeable air cylinder line.
| ASCO | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | X2 S |
| Product Name | S Series Stainles Steel NFPA Interchangeable Cylinder Line |
| Stroke | 0.0 to 99 inch (0.0 to 2515 mm) |
| Operating Pressure | 150 psi (106 m H2O) |
| Bore Size | 1.5 to 8 inch (38.1 to 203 mm) |
| Shaft Diameter | 0.6250 to 1.75 inch (15.87 to 44.45 mm) |
| Operating Temperature | -10 to 165 F (-23.33 to 73.89 C) |