HEAVY DUTY SAFETY TYPE
11.56 INCH W X 11 INCH D SIZE
EPOXY POWDER COATED FINISH
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL 98 APPROVAL
NEMA 3/3R/4/4X/12 ENCLOSURE
30 AMPERE CURRENT RATING
7.5 HP AT 600 VAC 3-PHASE, 10 HP AT 600 VDC (STANDARD), 20 HP AT 600 VAC 3-PHASE, 15 HP AT 600 VDC (MAXIMUM) POWER RATING
CLASS J/K/R/S FUSE TYPE
NO NEUTRAL TYPE
600 VAC AC VOLTAGE RATING
600 VDC DC VOLTAGE RATING
FUSIBLE FUSE PROVISION
WST MODEL
Appleton Electric
Done
Datasheet
Description
HEAVY DUTY SAFETY TYPE
11.56 INCH W X 11 INCH D SIZE
EPOXY POWDER COATED FINISH
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL 98 APPROVAL
NEMA 3/3R/4/4X/12 ENCLOSURE
30 AMPERE CURRENT RATING
7.5 HP AT 600 VAC 3-PHASE, 10 HP AT 600 VDC (STANDARD), 20 HP AT 600 VAC 3-PHASE, 15 HP AT 600 VDC (MAXIMUM) POWER RATING
CLASS J/K/R/S FUSE TYPE
NO NEUTRAL TYPE
600 VAC AC VOLTAGE RATING
600 VDC DC VOLTAGE RATING
FUSIBLE FUSE PROVISION
WST MODEL
HEAVY DUTY SAFETY TYPE
11.56 INCH W X 11 INCH D SIZE
EPOXY POWDER COATED FINISH
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL 98 APPROVAL
NEMA 3/3R/4/4X/12 ENCLOSURE
30 AMPERE CURRENT RATING
7.5 HP AT 600 VAC 3-PHASE, 10 HP AT 600 VDC (STANDARD), 20 HP AT 600 VAC 3-PHASE, 15 HP AT 600 VDC (MAXIMUM) POWER RATING
CLASS J/K/R/S FUSE TYPE
NO NEUTRAL TYPE
600 VAC AC VOLTAGE RATING
600 VDC DC VOLTAGE RATING
FUSIBLE FUSE PROVISION
WST MODEL
HEAVY DUTY SAFETY TYPE
11.56 INCH W X 11 INCH D SIZE
EPOXY POWDER COATED FINISH
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL 98 APPROVAL
NEMA 3/3R/4/4X/12 ENCLOSURE
30 AMPERE CURRENT RATING
7.5 HP AT 600 VAC 3-PHASE, 10 HP AT 600 VDC (STANDARD), 20 HP AT 600 VAC 3-PHASE, 15 HP AT 600 VDC (MAXIMUM) POWER RATING